IEC - International Electrotechnical Commission - IEC 61334-4-512:2001
Distribution automation using distribution line carrier systems - Part 4-512: Data communication protocols - System management using profile 61334-5-1 - Management Information Base (MIB)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 October 2001 |
| Status: | published |
| Page Count: | 47 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
abstract:
Specifies the Management Information Base (MIB), which is used for the management of the communication profile defined by the following standards: IEC 61334-5-1, IEC 61334-4-32, IEC 61334-4-42,... View More
Document History
IEC 61334-4-512:2001
October 30, 2001
Distribution automation using distribution line carrier systems - Part 4-512: Data communication protocols - System management using profile 61334-5-1 - Management Information Base (MIB)
Specifies the Management Information Base (MIB), which is used for the management of the communication profile defined by the following standards: IEC 61334-5-1, IEC 61334-4-32, IEC 61334-4-42, and...