IEC - International Electrotechnical Commission - IEC 61249-2-18:2002
Materials for printed boards and other interconnecting structures - Part 2-18: Reinforced base materials, clad and unclad - Polyester non-woven fibreglass reinforced laminated sheet of defined flammability (vertical burning test), copper-clad
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 February 2002 |
| Status: | published |
| Page Count: | 41 |
| ICS Code (Printed circuits and boards): | 31.180 |
abstract:
Gives requirements for properties of polyester non-woven E-glass reinforced copper-clad laminated sheet, of defined flammability, in thicknesses of 0,80 mm to 1,60 mm.
Document History
IEC 61249-2-18:2002
February 13, 2002
Materials for printed boards and other interconnecting structures - Part 2-18: Reinforced base materials, clad and unclad - Polyester non-woven fibreglass reinforced laminated sheet of defined flammability (vertical burning test), copper-clad
Gives requirements for properties of polyester non-woven E-glass reinforced copper-clad laminated sheet, of defined flammability, in thicknesses of 0,80 mm to 1,60 mm.