IEC - International Electrotechnical Commission - IEC 61967-1:2002

Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 1: General conditions and definitions

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 March 2002
Status: revised
Page Count: 47
ICS Code (Integrated circuits. Microelectronics): 31.200
abstract:

Provides general information and definitions on measurement of conducted and radiated electromagnetic disturbances from integrated circuits. Also provides a description of measurement conditions,... View More

Document History

December 12, 2018
Integrated circuits - Measurement of electromagnetic emissions - Part 1: General conditions and definitions
IEC 61967-1:2018 is available as IEC 61967-1:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
December 12, 2018
Integrated circuits - Measurement of electromagnetic emissions - Part 1: General conditions and definitions
IEC 61967-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61967-1:2002
March 12, 2002
Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 1: General conditions and definitions
Provides general information and definitions on measurement of conducted and radiated electromagnetic disturbances from integrated circuits. Also provides a description of measurement conditions,...
Advertisement