IEC - International Electrotechnical Commission - IEC 61249-2-7:2002
Materials for printed boards and other interconnecting structures - Part 2-7: Reinforced base materials clad and unclad - Epoxide woven E-glass laminated sheet of defined flammability (vertical burning test), copper-clad
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 March 2002 |
| Status: | published |
| Page Count: | 41 |
| ICS Code (Printed circuits and boards): | 31.180 |
abstract:
Gives requirements for properties of epoxide woven E-glass laminated sheet 0,05 mm up to 3,2 mm, of defined flammability, copper-clad.
Document History
IEC 61249-2-7:2002
March 5, 2002
Materials for printed boards and other interconnecting structures - Part 2-7: Reinforced base materials clad and unclad - Epoxide woven E-glass laminated sheet of defined flammability (vertical burning test), copper-clad
Gives requirements for properties of epoxide woven E-glass laminated sheet 0,05 mm up to 3,2 mm, of defined flammability, copper-clad.