IEC - International Electrotechnical Commission - IEC 60464-3-1:2001
Varnishes used for electrical insulation - Part 3: Specifications for individual materials - Sheet 1: Ambient curing finishing varnishes
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 July 2001 |
| Status: | published |
| Page Count: | 11 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
Gives the requirements for ambient curing finishing varnishes.
Document History
May 21, 2014
Varnishes used for electrical insulation - Part 3: Specificationsfor individual materials - Sheet 1: Ambient curing finishing varnishes
IEC 60464-3-1:2001+A1:2006 Gives the requirements for ambient curing finishing varnishes. This consolidated version consists of the second edition (2001) and its amendment 1 (2006). Therefore, no...
January 17, 2006
Amendment 1 - Varnishes used for electrical insulation - Part 3: Specifications for individual materials - Sheet 1: Ambient curing finishing varnishes
A description is not available for this item.
IEC 60464-3-1:2001
July 10, 2001
Varnishes used for electrical insulation - Part 3: Specifications for individual materials - Sheet 1: Ambient curing finishing varnishes
Gives the requirements for ambient curing finishing varnishes.
September 30, 1986
Specification for insulating varnishes containing solvent. Part 3: Specifications for individual materials. Sheet 1: Requirements for cold curing finishing varnishes
Specifies requirements for cold curing finishing varnishes.