IEC - International Electrotechnical Commission - IEC 61834-8:2001

Recording - Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1250-50 systems) - Part 8: PALplus format for the 625-50 system

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 June 2001
Status: published
Page Count: 25
ICS Code (Video systems): 33.160.40
abstract:

Is an extension of the SD specification (SD mode) and covers the features necessary to enable a DVCR to record and reproduce PALplus signals.

Document History

IEC 61834-8:2001
June 27, 2001
Recording - Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1250-50 systems) - Part 8: PALplus format for the 625-50 system
Is an extension of the SD specification (SD mode) and covers the features necessary to enable a DVCR to record and reproduce PALplus signals.
Advertisement