IEC - International Electrotechnical Commission - IEC 60191-6-5:2001
Mechanical standardization of semiconductor devices - Part 6-5: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for fine-pitch ball grid array (FBGA)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 August 2001 |
| Status: | published |
| Page Count: | 10 |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
abstract:
Provides common outline drawings and dimensions for all types of structures and composed materials of fine-pitch ball grid array the terminal pitch of which is less than or equal to 0,80 mm.
Document History
IEC 60191-6-5:2001
August 27, 2001
Mechanical standardization of semiconductor devices - Part 6-5: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for fine-pitch ball grid array (FBGA)
Provides common outline drawings and dimensions for all types of structures and composed materials of fine-pitch ball grid array the terminal pitch of which is less than or equal to 0,80 mm.