IEC - International Electrotechnical Commission - IEC 60839-7-5:2001

Alarm systems - Part 7-5: Message formats and protocols for serial data interfaces in alarm transmission systems - Alarm system interfaces employing a two-wire configuration in accordance with ISO/IEC 8482

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 March 2001
Status: withdrawn
Page Count: 6
ICS Code (Alarm and warning systems): 13.320
abstract:

Specifies the requirements for standard interfaces using a two-wire connection employing ISO/IEC 8482 signalling for use between the control and indicating equipment of an alarm system and one or... View More

Document History

IEC 60839-7-5:2001
March 9, 2001
Alarm systems - Part 7-5: Message formats and protocols for serial data interfaces in alarm transmission systems - Alarm system interfaces employing a two-wire configuration in accordance with ISO/IEC 8482
Specifies the requirements for standard interfaces using a two-wire connection employing ISO/IEC 8482 signalling for use between the control and indicating equipment of an alarm system and one or...
Advertisement