IEC - International Electrotechnical Commission - IEC 61378-2:2001

Convertor transformers - Part 2: Transformers for HVDC applications

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 February 2001
Status: replaced
Page Count: 45
ICS Code (Transformers. Reactors): 29.180
abstract:

This part of IEC 61378 applies to oil-immersed three-phase and -single-phase convertor transformers for use in HVDC power transmission. It applies to transformers having two, three or multiple... View More

Document History

IEC 61378-2:2001
February 8, 2001
Convertor transformers - Part 2: Transformers for HVDC applications
This part of IEC 61378 applies to oil-immersed three-phase and -single-phase convertor transformers for use in HVDC power transmission. It applies to transformers having two, three or multiple...
Advertisement