IEC - International Electrotechnical Commission - IEC 61518:2001

Mating dimensions between differential pressure (type) measuring instruments and flanged-on shut-off devices up to 413 BAR (41,3 MPa)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 January 2001
Status: published
Page Count: 13
ICS Code (Other valves): 23.060.99
abstract:

Applicable to differential pressure (type) measuring instruments (instrument) with a shut-off device (manifold) directly bolted on to them.

Document History

IEC 61518:2001
January 24, 2001
Mating dimensions between differential pressure (type) measuring instruments and flanged-on shut-off devices up to 413 BAR (41,3 MPa)
Applicable to differential pressure (type) measuring instruments (instrument) with a shut-off device (manifold) directly bolted on to them.
Advertisement