IEC - International Electrotechnical Commission - IEC 60455-1:1998

Resin based reactive compounds used for electrical insulation - Part 1: Definitions and general requirements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 August 1998
Status: published
Page Count: 19
ICS Code (Insulating materials in general): 29.035.01
abstract:

Gives designation, general requirements and classification of cured compounds, based on the glass transition temperature. Does not relate to reactive compounds used as coating powders. All... View More

Document History

IEC 60455-1:1998
August 25, 1998
Resin based reactive compounds used for electrical insulation - Part 1: Definitions and general requirements
Gives designation, general requirements and classification of cured compounds, based on the glass transition temperature. Does not relate to reactive compounds used as coating powders. All reactive...
January 1, 1974
Specification for solventless polymerisable resinous compounds used for electrical insulation. Part 1: Definitions and general requirements
Specifies the general requirements relating to resinous or elastomeric compounds, composed of one or more chemically reactive components, with or without fillers.
Advertisement