IEC - International Electrotechnical Commission - IEC 61580-7:1996
Methods of measurement for waveguides - Part 7: Graphical method for the determination of waveguide performance
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 June 1996 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (Metrology and measurement in general): | 17.020 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
Provides a means for determining the cut-off frequencies for the dominant and higher order modes in waveguides of various types over the frequency range from 1 GHz to 27 GHz.
Document History
IEC 61580-7:1996
June 11, 1996
Methods of measurement for waveguides - Part 7: Graphical method for the determination of waveguide performance
Provides a means for determining the cut-off frequencies for the dominant and higher order modes in waveguides of various types over the frequency range from 1 GHz to 27 GHz.