IEC - International Electrotechnical Commission - IEC 60524:1975
Direct-current resistive volt ratio boxes
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1975 |
| Status: | published |
| Page Count: | 28 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
abstract:
Applicable to d.c. resistive volt ratio boxes with fixed ratios having a ratio input voltage up to 1.5 kV and a class index of 0.1 or better, as well as to all equipment which is built-in or... View More
Document History
October 9, 1997
Amendment 2 - Direct-current resistive volt ratio boxes
A description is not available for this item.
January 1, 1981
Amendment 1 - Direct-current resistive volt ratio boxes
A description is not available for this item.
IEC 60524:1975
January 1, 1975
Direct-current resistive volt ratio boxes
Applicable to d.c. resistive volt ratio boxes with fixed ratios having a ratio input voltage up to 1.5 kV and a class index of 0.1 or better, as well as to all equipment which is built-in or supplied...
January 1, 1975
Direct-current resistive volt ratio boxes
IEC 60524:1975+AMD1:1981 CSV is applicable to d.c. resistive volt ratio boxes with fixed ratios having a ratio input voltage up to 1.5 kV and a class index of 0.1 or better, as well as to all...