IEC - International Electrotechnical Commission - IEC 60145:1963
Var-hour (reactive energy) meters
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1963 |
| Status: | withdrawn |
| Page Count: | 39 |
| ICS Code (Electricity supply systems): | 91.140.50 |
abstract:
Applicable to newly manufactured induction type var-hour meters for the measurement of reactive energy of frequency between 40 Hz and 60 Hz, of an accuracy class of 3.0 for ordinary usage, and to... View More
Document History
IEC 60145:1963
January 1, 1963
Var-hour (reactive energy) meters
Applicable to newly manufactured induction type var-hour meters for the measurement of reactive energy of frequency between 40 Hz and 60 Hz, of an accuracy class of 3.0 for ordinary usage, and to...