IEC - International Electrotechnical Commission - IEC 61850-8-1:2011
Communication networks and systems for power utility automation - Part 8-1: Specific communication service mapping (SCSM) - Mappings to MMS (ISO 9506-1 and ISO 9506-2) and to ISO/IEC 8802-3
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 June 2011 |
| Status: | published |
| Page Count: | 386 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
abstract:
IEC 61850-8-1:2011 specifies a method of exchanging time-critical and non-time-critical data through local-area networks by mapping ACSI to MMS and ISO/IEC 8802-3 frames. Defines a standardized... View More
Document History
February 21, 2020
Amendment 1 - Communication networks and systems for power utility automation - Part 8-1: Specific communication service mapping (SCSM) - Mappings to MMS (ISO 9506-1 and ISO 9506-2) and to ISO/IEC 8802-3
A description is not available for this item.
February 21, 2020
Communication networks and systems for power utility automation - Part 8-1: Specific communication service mapping (SCSM) - Mappings to MMS (ISO 9506-1 and ISO 9506-2) and to ISO/IEC 8802-3
IEC 61850-8-1:2011+A1:2020 specifies a method of exchanging time-critical and non-time-critical data through local-area networks by mapping ACSI to MMS and ISO/IEC 8802-3 frames. Defines a...
IEC 61850-8-1:2011
June 17, 2011
Communication networks and systems for power utility automation - Part 8-1: Specific communication service mapping (SCSM) - Mappings to MMS (ISO 9506-1 and ISO 9506-2) and to ISO/IEC 8802-3
IEC 61850-8-1:2011 specifies a method of exchanging time-critical and non-time-critical data through local-area networks by mapping ACSI to MMS and ISO/IEC 8802-3 frames. Defines a standardized...
May 25, 2004
Communication networks and systems in substations - Part 8-1: Specific Communication Service Mapping (SCSM) - Mappings to MMS (ISO 9506-1 and ISO 9506-2) and to ISO/IEC 8802-3
Specifies a method of exchanging time-critical and non-time-critical data through local-area networks by mapping ACSI to MMS and ISO/IEC 8802-3 frames. MMS services and protocol are specified to...