IEC - International Electrotechnical Commission - IEC 61162-450:2011
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 450: Multiple talkers and multiple listeners - Ethernet interconnection
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 June 2011 |
| Status: | revised |
| Page Count: | 61 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
abstract:
IEC 61162-450:2011(E) specifies interface requirements and methods of test for high speed communication between shipboard navigation and radiocommunication equipment as well as between such... View More
Document History
May 7, 2018
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 450: Multiple talkers and multiple listeners - Ethernet interconnection
IEC 61162-450:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 4, 2018
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 450: Multiple talkers and multiple listeners - Ethernet interconnection
IEC 61162-450:2018 is also available as IEC 61162-450:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 31, 2016
Amendment 1 - Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 450: Multiple talkers and multiple listeners - Ethernet interconnection
A description is not available for this item.
March 31, 2016
Maritime navigation and radiocommunication equipment and systems -Digital interfaces - Part 450: Multiple talkers and multiple listeners - Ethernet interconnection
IEC 61162-450:2011+A1:2016(E) specifies interface requirements and methods of test for high speed communication between shipboard navigation and radiocommunication equipment as well as between such...
IEC 61162-450:2011
June 10, 2011
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 450: Multiple talkers and multiple listeners - Ethernet interconnection
IEC 61162-450:2011(E) specifies interface requirements and methods of test for high speed communication between shipboard navigation and radiocommunication equipment as well as between such systems...