IEC - International Electrotechnical Commission - IEC 61076-2-106:2011

Connectors for electronic equipment - Product requirements - Part 2-106: Circular connectors - Detail specification for connectors M 16 x 0,75 with screw-locking and degree of protection IP40 or IP65/67

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 June 2011
Status: published
Page Count: 88
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

IEC 61076-2-106:2011 describes circular connectors with IP40 or IP65/67 protection degree, typically used for industrial process measurement and control. These connectors consist of fixed and free... View More

Document History

IEC 61076-2-106:2011
June 21, 2011
Connectors for electronic equipment - Product requirements - Part 2-106: Circular connectors - Detail specification for connectors M 16 x 0,75 with screw-locking and degree of protection IP40 or IP65/67
IEC 61076-2-106:2011 describes circular connectors with IP40 or IP65/67 protection degree, typically used for industrial process measurement and control. These connectors consist of fixed and free...
Advertisement