IEC - International Electrotechnical Commission - ISO/IEC 12862:2011

Information technology - 120 mm (8,54 Gbytes per side) and 80 mm (2,66 Gbytes per side) DVD recordable disk for dual layer (DVD-R for DL)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 2 May 2011
Status: published
Page Count: 182
ICS Code (Optical storage devices): 35.220.30
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 12862:2011 specifies the mechanical,... View More

Document History

ISO/IEC 12862:2011
May 2, 2011
Information technology - 120 mm (8,54 Gbytes per side) and 80 mm (2,66 Gbytes per side) DVD recordable disk for dual layer (DVD-R for DL)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 12862:2011 specifies the mechanical, physical and...
June 15, 2009
Information technology - 120 mm (8,54 Gbytes per side) and 80 mm (2,66 Gbytes per side) DVD recordable disk for dual layer (DVD-R for DL)
ISO/IEC 12862:2009 specifies the mechanical, physical and optical characteristics of a 120 mm and an 80 mm dual layer DVD recordable disk to enable the interchange of such disks. It specifies the...
Advertisement