IEC - International Electrotechnical Commission - IEC 61307:2011

Industrial microwave heating installations - Test methods for the determination of power output

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 May 2011
Status: withdrawn
Page Count: 29
ICS Code (Electric furnaces): 25.180.10
abstract:

IEC 61307:2011 specifies test methods for the determination of the available microwave output power and the efficiency of frequency conversion from the electrical input in industrial microwave... View More

Document History

IEC 61307:2011
May 18, 2011
Industrial microwave heating installations - Test methods for the determination of power output
IEC 61307:2011 specifies test methods for the determination of the available microwave output power and the efficiency of frequency conversion from the electrical input in industrial microwave...
February 23, 2006
Industrial microwave heating installations - Test methods for the determination of power output
Specifies test methods for industrial microwave heating installations. Is applicable to industrial microwave heating equipment and installations used for the purpose of thermal application to loads...
July 14, 1994
Industrial microwave heating installations - Test methods for the determination of power output
Specifies the test methods of electroheating installations used for heating and drying of materials such as wood, textiles, papers, etc. Applies to installations operating in the frequency range 300...
Advertisement