IEC - International Electrotechnical Commission - IEC 62271-204:2011

High-voltage switchgear and controlgear - Part 204: Rigid gas-insulated transmission lines for rated voltage above 52 kV

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 July 2011
Status: revised
Page Count: 109
ICS Code (High voltage switchgear and controlgear): 29.130.10
abstract:

IEC 62271-204:2011 applies to rigid HV gas insulated transmission lines (GIL) in which the insulation is obtained, at least partly, by a non-corrosive insulating gas, other than air at atmospheric... View More

Document History

September 5, 2022
High-voltage switchgear and controlgear - Part 204: Rigid gas-insulated transmission lines for rated voltage above 52 kV
IEC 62271-204:2022 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
May 31, 2022
High-voltage switchgear and controlgear - Part 204: Rigid gas-insulated transmission lines for rated voltage above 52 kV
IEC 62271-204:2022 is available as IEC 62271-204:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 31, 2022
High-voltage switchgear and controlgear - Part 204: Rigid gas-insulated transmission lines for rated voltage above 52 kV
IEC 62271-204:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62271-204:2011
July 26, 2011
High-voltage switchgear and controlgear - Part 204: Rigid gas-insulated transmission lines for rated voltage above 52 kV
IEC 62271-204:2011 applies to rigid HV gas insulated transmission lines (GIL) in which the insulation is obtained, at least partly, by a non-corrosive insulating gas, other than air at atmospheric...
Advertisement