IEC - International Electrotechnical Commission - IEC 62613-1:2011

Plugs, socket-outlets and ship couplers for high-voltage shore connection systems (HVSC-Systems) - Part 1: General requirements

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 June 2011
Status: revised
Page Count: 105
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
abstract:

IEC 62613-1:2011 applies to accessories with:
- three phases (3 poles and Earth) with up to three pilot contacts,
- one single pole (Neutral).
These accessories have rated currents... View More

Document History

May 24, 2019
Plugs, socket-outlets and ship couplers for high-voltage shore connection (HVSC) systems - Part 1: General requirements
IEC 62613-1:2019 applies to accessories with - three phases and earth with pilot contacts, - one pole for neutral. These accessories have rated currents not exceeding 500 A and rated operating...
IEC 62613-1:2011
June 29, 2011
Plugs, socket-outlets and ship couplers for high-voltage shore connection systems (HVSC-Systems) - Part 1: General requirements
IEC 62613-1:2011 applies to accessories with: - three phases (3 poles and Earth) with up to three pilot contacts, - one single pole (Neutral). These accessories have rated currents not exceeding 500...
Advertisement