IEC - International Electrotechnical Commission - ISO/IEC 14957:2010

Information technology -- Representation of data element values -- Notation of the format

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 December 2010
Status: published
Page Count: 5
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

ISO/IEC 14957:2010 specifies the notation to be used for stating the format, i.e. the character classes, used in the representation of data elements and the length of these representations. It... View More

Document History

ISO/IEC 14957:2010
December 15, 2010
Information technology -- Representation of data element values -- Notation of the format
ISO/IEC 14957:2010 specifies the notation to be used for stating the format, i.e. the character classes, used in the representation of data elements and the length of these representations. It also...
December 26, 1996
Information technology -- Notation of format for data element values
Specifies the notation for stating the format, i. e. the character types used in the representation of data elements, the length of these representations and additional notations relative to the...
Advertisement