IEC - International Electrotechnical Commission - IEC 62271-206:2011

High-voltage switchgear and controlgear - Part 206: Voltage presence indicating systems for rated voltages above 1 kV and up to and including 52 kV

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 January 2011
Status: replaced
Page Count: 49
ICS Code (High voltage switchgear and controlgear): 29.130.10
abstract:

IEC 62271-206:2011 is applicable to voltage presence indicating systems (VPIS) incorporated in a.c. switchgear and controlgear covered by IEC 62271-200 or IEC 62271-201. Voltage presence... View More

Document History

IEC 62271-206:2011
January 27, 2011
High-voltage switchgear and controlgear - Part 206: Voltage presence indicating systems for rated voltages above 1 kV and up to and including 52 kV
IEC 62271-206:2011 is applicable to voltage presence indicating systems (VPIS) incorporated in a.c. switchgear and controlgear covered by IEC 62271-200 or IEC 62271-201. Voltage presence indicating...
Advertisement