IEC - International Electrotechnical Commission - ISO/IEC 19761:2011
Software engineering -- COSMIC: a functional size measurement method
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 March 2011 |
| Status: | published |
| Page Count: | 14 |
| ICS Code (Software): | 35.080 |
abstract:
ISO/IEC 19761:2011 specifies the set of definitions, conventions and activities of the COSMIC Functional Size Measurement Method. It is applicable to software from the following functional... View More
Document History
ISO/IEC 19761:2011
March 11, 2011
Software engineering -- COSMIC: a functional size measurement method
ISO/IEC 19761:2011 specifies the set of definitions, conventions and activities of the COSMIC Functional Size Measurement Method. It is applicable to software from the following functional...
February 19, 2003
Software engineering -- COSMIC-FFP -- A functional size measurement method
ISO/IEC 19761:2003 specifies the set of definitions, conventions and activities of the COSMIC-FFP Functional Size Measurement Method. It is applicable to software from the following functional...