IEC - International Electrotechnical Commission - IEC TR 62696:2011
Luminaires - Application of the IK code IEC 62262
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 April 2011 |
| Status: | published |
| Page Count: | 6 |
| ICS Code (Luminaires): | 29.140.40 |
abstract:
IEC/TR 62696:2011(E) covers the testing and classification of luminaires according to IEC 62262. The application of an IK rating to a luminaire is considered to be a performance issue and is not... View More
Document History
IEC TR 62696:2011
April 14, 2011
Luminaires - Application of the IK code IEC 62262
IEC/TR 62696:2011(E) covers the testing and classification of luminaires according to IEC 62262. The application of an IK rating to a luminaire is considered to be a performance issue and is not...