IEC - International Electrotechnical Commission - IEC 62040-3:2011
Uninterruptible power systems (UPS) - Part 3: Method of specifying the performance and test requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 March 2011 |
| Status: | revised |
| Page Count: | 214 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
abstract:
IEC 62040-3:2011 applies to movable, stationary and fixed electronic uninterruptible power systems (UPS) that deliver single or three phase fixed frequency a.c. output voltage not exceeding 1 000... View More
Document History
April 21, 2021
Uninterruptible power systems (UPS) - Part 3: Method of specifying the performance and test requirements
IEC 62040-3:2021 establishes the performance and test requirements applied to movable, stationary and fixed electronic uninterruptible power systems (UPS) that - are supplied from AC voltage not...
September 13, 2011
Corrigendum 1 - Uninterruptible power systems (UPS) - Part 3: Method of specifying the performance and test requirements
A description is not available for this item.
IEC 62040-3:2011
March 14, 2011
Uninterruptible power systems (UPS) - Part 3: Method of specifying the performance and test requirements
IEC 62040-3:2011 applies to movable, stationary and fixed electronic uninterruptible power systems (UPS) that deliver single or three phase fixed frequency a.c. output voltage not exceeding 1 000 V...
July 31, 2003
Corrigendum 1 - Uninterruptible power systems (UPS) - Part 3: Method of specifying the performance and test requirements
A description is not available for this item.
March 31, 1999
Uninterruptible power systems (UPS) - Part 3: Method of specifying the performance and test requirements
Applies to electronic direct a.c. converter systems with electrical energy storage means in the d.c. link. Ensures continuity of an alternating power source. Also includes the method of specifying...