IEC - International Electrotechnical Commission - IEC 61643-11:2011

Low-voltage surge protective devices - Part 11: Surge protective devices connected to low-voltage power systems - Requirements and test methods

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 March 2011
Status: published
Page Count: 201
ICS Code (Substations. Surge arresters): 29.240.10
abstract:

IEC 61643-11:2011 is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to... View More

Document History

IEC 61643-11:2011
March 9, 2011
Low-voltage surge protective devices - Part 11: Surge protective devices connected to low-voltage power systems - Requirements and test methods
IEC 61643-11:2011 is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to 50/60...
Advertisement