IEC - International Electrotechnical Commission - IEC 60546-2:2010

Controllers with analogue signals for use in industrial-process control systems - Part 2: Guidance for inspection and routine testing

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 July 2010
Status: published
Page Count: 25
ICS Code (Industrial process measurement and control): 25.040.40
abstract:

IEC 60546-2:2010 applies to pneumatic and electrical industrial-process controllers using analogue signals which are in accordance with IEC 60381-1 and IEC 60381-2. The provisions of this standard... View More

Document History

IEC 60546-2:2010
July 12, 2010
Controllers with analogue signals for use in industrial-process control systems - Part 2: Guidance for inspection and routine testing
IEC 60546-2:2010 applies to pneumatic and electrical industrial-process controllers using analogue signals which are in accordance with IEC 60381-1 and IEC 60381-2. The provisions of this standard...
December 30, 1987
Controllers with analogue signals for use in industrial-process control systems. Part 2: Guidance for inspection and routine testing
Provides technical guidance for inspection and routine testing of controllers, for instance, as acceptance tests or after repair.
Advertisement