IEC - International Electrotechnical Commission - ISO/IEC 20060:2010

Information technology -- Open Terminal Architecture (OTA) -- Virtual machine

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 June 2010
Status: published
Page Count: 138
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
abstract:

ISO/IEC 20060:2010 provides the specifications for the standard Open Terminal Architecture (OTA) kernel in several layers:


  • definition of the virtual machine... View More

Document History

ISO/IEC 20060:2010
June 22, 2010
Information technology -- Open Terminal Architecture (OTA) -- Virtual machine
ISO/IEC 20060:2010 provides the specifications for the standard Open Terminal Architecture (OTA) kernel in several layers: definition of the virtual machine (VM); description of the services provided...
November 1, 2001
Information technology -- Open Terminal Architecture (OTA) specification -- Virtual machine specification
A description is not available for this item.
Advertisement