IEC - International Electrotechnical Commission - ISO/IEC 29124:2010
Information technology -- Programming languages, their environments and system software interfaces -- Extensions to the C++ Library to support mathematical special functions
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 September 2010 |
| Status: | withdrawn |
| Page Count: | 21 |
| ICS Code (Languages used in information technology): | 35.060 |
abstract:
ISO/IEC 29124:2010 specifies extensions to the C++ standard library as defined in the International Standard for the C++ programming language (ISO/IEC 14882:2003). ISO/IEC 29124:2010 specifies... View More
Document History
ISO/IEC 29124:2010
September 3, 2010
Information technology -- Programming languages, their environments and system software interfaces -- Extensions to the C++ Library to support mathematical special functions
ISO/IEC 29124:2010 specifies extensions to the C++ standard library as defined in the International Standard for the C++ programming language (ISO/IEC 14882:2003). ISO/IEC 29124:2010 specifies...