IEC - International Electrotechnical Commission - IEC 60384-26:2010
Fixed capacitors for use in electronic equipment - Part 26: Sectional specification - Fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 August 2010 |
| Status: | revised |
| Page Count: | 62 |
| ICS Code (Aluminium electrolytic capacitors): | 31.060.50 |
abstract:
IEC 60384-26:2010 is applicable to aluminium electrolytic capacitors with conductive polymer solid electrolyte primarily intended for d.c. applications for use in electronic equipment. NOTE:... View More
Document History
April 20, 2020
Corrigendum 1 - Fixed capacitors for use in electronic equipment - Part 26: Sectional specification - Fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
A description is not available for this item.
May 17, 2018
Fixed capacitors for use in electronic equipment - Part 26: Sectional specification - Fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
IEC 60384-26:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 17, 2018
Fixed capacitors for use in electronic equipment - Part 26: Sectional specification - Fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
IEC 60384-26:2018 is now available as IEC 60384-26:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60384-26:2010
August 27, 2010
Fixed capacitors for use in electronic equipment - Part 26: Sectional specification - Fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
IEC 60384-26:2010 is applicable to aluminium electrolytic capacitors with conductive polymer solid electrolyte primarily intended for d.c. applications for use in electronic equipment. NOTE:...