IEC - International Electrotechnical Commission - IEC 60317-57:2010

Specifications for particular types of winding wires - Part 57: Polyamide-imide enameled round copper wire, class 220

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 August 2010
Status: published
Page Count: 17
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-57:2010 specifies the requirements of an enamelled round copper winding wire of class 220 with a sole coating based on polyamide-imide resin, which may be modified providing it retains... View More

Document History

IEC 60317-57:2010
August 6, 2010
Specifications for particular types of winding wires - Part 57: Polyamide-imide enameled round copper wire, class 220
IEC 60317-57:2010 specifies the requirements of an enamelled round copper winding wire of class 220 with a sole coating based on polyamide-imide resin, which may be modified providing it retains the...
Advertisement