IEC - International Electrotechnical Commission - IEC 62589:2010
Railway applications - Fixed installations - Harmonisation of the rated values for converter groups and tests on converter groups
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 July 2010 |
| Status: | published |
| Page Count: | 72 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
abstract:
IEC 62589:2010 provides requirements for some type tests which are significant only when made on the entire converter group. Provides also a basic relationship between compatible ratings of... View More
Document History
IEC 62589:2010
July 22, 2010
Railway applications - Fixed installations - Harmonisation of the rated values for converter groups and tests on converter groups
IEC 62589:2010 provides requirements for some type tests which are significant only when made on the entire converter group. Provides also a basic relationship between compatible ratings of traction...