IEC - International Electrotechnical Commission - IEC 62479:2010
Assessment of the compliance of low-power electronic and electrical equipment with the basic restrictions related to human exposure to electromagnetic fields (10 MHz to 300 GHz)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 June 2010 |
| Status: | published |
| Page Count: | 38 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Information technology (IT) in general): | 35.020 |
abstract:
IEC 62479:2010 provides simple conformity assessment methods for low-power electronic and electrical equipment to an exposure limit relevant to electromagnetic fields (EMF). If such equipment... View More
Document History
IEC 62479:2010
June 16, 2010
Assessment of the compliance of low-power electronic and electrical equipment with the basic restrictions related to human exposure to electromagnetic fields (10 MHz to 300 GHz)
IEC 62479:2010 provides simple conformity assessment methods for low-power electronic and electrical equipment to an exposure limit relevant to electromagnetic fields (EMF). If such equipment cannot...