IEC - International Electrotechnical Commission - IEC 62329-3-100:2010

Heat-shrinkable moulded shapes - Part 3: Specification requirements for shape dimensions, material requirements and compatibility performance - Sheet 100: Heat-shrinkable moulded shape dimensions

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 June 2010
Status: published
Page Count: 61
ICS Code (Insulating materials in general): 29.035.01
abstract:

IEC 62329-3-100:2010 gives the dimensional requirements for heat-shrinkable moulded shapes. The moulded shapes may be supplied with a pre-coated adhesive. Refer to the manufacturers/suppliView More

Document History

IEC 62329-3-100:2010
June 16, 2010
Heat-shrinkable moulded shapes - Part 3: Specification requirements for shape dimensions, material requirements and compatibility performance - Sheet 100: Heat-shrinkable moulded shape dimensions
IEC 62329-3-100:2010 gives the dimensional requirements for heat-shrinkable moulded shapes. The moulded shapes may be supplied with a pre-coated adhesive. Refer to the manufacturers/suppliers for...
Advertisement