IEC - International Electrotechnical Commission - IEC 62417:2010

Semiconductor devices - Mobile ion tests for metal-oxide semiconductor field effect transistors (MOSFETs)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 April 2010
Status: published
Page Count: 16
ICS Code (Transistors): 31.080.30
abstract:

IEC 62417:2010 provides a wafer level test procedure to determine the amount of positive mobile charge in oxide layers in metal-oxide semiconductor field effect transistors. It is applicable to... View More

Document History

IEC 62417:2010
April 22, 2010
Semiconductor devices - Mobile ion tests for metal-oxide semiconductor field effect transistors (MOSFETs)
IEC 62417:2010 provides a wafer level test procedure to determine the amount of positive mobile charge in oxide layers in metal-oxide semiconductor field effect transistors. It is applicable to both...
Advertisement