IEC - International Electrotechnical Commission - IEC 60191-6-4:2003

Mechanical standardization of semiconductor devices - Part 6-4: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Measuring methods for package dimensions of ball grid array (BGA)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 June 2003
Status: published
Page Count: 16
ICS Code (Semiconductor devices in general): 31.080.01
abstract:

IEC 60191-6-4:2003 covers the requirements for the measuring methods of ball grid array (BGA) dimensions.

Document History

IEC 60191-6-4:2003
June 11, 2003
Mechanical standardization of semiconductor devices - Part 6-4: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Measuring methods for package dimensions of ball grid array (BGA)
IEC 60191-6-4:2003 covers the requirements for the measuring methods of ball grid array (BGA) dimensions.
Advertisement