IEC - International Electrotechnical Commission - IEC 62330-3:2003

Helical-scan digital video cassette recording system using 12,65 mm (0,5 in) magnetic tape - Format HD-D5 - Part 3: Data stream format

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 May 2003
Status: published
Page Count: 10
ICS Code (Video systems): 33.160.40
ICS Code (IT applications in other fields): 35.240.99
abstract:

IEC 62330-3:2003 defines the data stream used for synchronous transmission of HD-D5 compressed video and audio data over 360 Mb/s serial digital interface (SDI) for the 525/60 system as defined in... View More

Document History

IEC 62330-3:2003
May 27, 2003
Helical-scan digital video cassette recording system using 12,65 mm (0,5 in) magnetic tape - Format HD-D5 - Part 3: Data stream format
IEC 62330-3:2003 defines the data stream used for synchronous transmission of HD-D5 compressed video and audio data over 360 Mb/s serial digital interface (SDI) for the 525/60 system as defined in...
Advertisement