IEC - International Electrotechnical Commission - IEC 62330-2:2003

Helical-scan digital video cassette recording system using 12,65 mm (0,5 in) magnetic tape - Format HD-D5 - Part 2: Compression format

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 May 2003
Status: published
Page Count: 45
ICS Code (Video systems): 33.160.40
ICS Code (IT applications in other fields): 35.240.99
abstract:

IEC 62330-2:2003 defines the encoding process of the HD-D5 video compression and its data format for the 1 080/59,94i system (hereinafter referred to as the 1 080i system) and the 720/59,94p... View More

Document History

IEC 62330-2:2003
May 27, 2003
Helical-scan digital video cassette recording system using 12,65 mm (0,5 in) magnetic tape - Format HD-D5 - Part 2: Compression format
IEC 62330-2:2003 defines the encoding process of the HD-D5 video compression and its data format for the 1 080/59,94i system (hereinafter referred to as the 1 080i system) and the 720/59,94p system...
Advertisement