IEC - International Electrotechnical Commission - IEC 61156-7-2:2003

Multicore and symmetrical pair/quad cables for digital communications - Part 7-2: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Capability Approval - Sectional specification for digital and analog communication cables

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 May 2003
Status: published
Page Count: 8
ICS Code (Wires and symmetrical cables): 33.120.20
abstract:

applies to capability approval requirements for cables for various communication systems as well as to analog systems, such as video, that exist or are under development and which may use as many... View More

Document History

September 5, 2003
Corrigendum 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 7-2: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Quality assessment procedure - Sectional specification for digital and analog communication cables
A description is not available for this item.
IEC 61156-7-2:2003
May 23, 2003
Multicore and symmetrical pair/quad cables for digital communications - Part 7-2: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Capability Approval - Sectional specification for digital and analog communication cables
applies to capability approval requirements for cables for various communication systems as well as to analog systems, such as video, that exist or are under development and which may use as many as...
Advertisement