IEC - International Electrotechnical Commission - IEC 62330-1:2003

Helical-scan digital video cassette recording system using 12,65 mm (0,5 in) magnetic tape - Format HD-D5 - Part 1: VTR specifications

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 May 2003
Status: published
Page Count: 66
ICS Code (Video systems): 33.160.40
ICS Code (IT applications in other fields): 35.240.99
abstract:

This part of IEC 62330 specifies the content, format, and recording method of the data blocks containing HD compressed video data defined in part 2, audio, and associated data which form the... View More

Document History

IEC 62330-1:2003
May 27, 2003
Helical-scan digital video cassette recording system using 12,65 mm (0,5 in) magnetic tape - Format HD-D5 - Part 1: VTR specifications
This part of IEC 62330 specifies the content, format, and recording method of the data blocks containing HD compressed video data defined in part 2, audio, and associated data which form the helical...
Advertisement