IEC - International Electrotechnical Commission - IEC 60227-2:1997/AMD1:2003
Amendment 1 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 March 2003 |
| Status: | replaced |
| Page Count: | 5 |
| ICS Code (Cables): | 29.060.20 |
abstract:
This amendment incorporates the text of the corrigendum, issued in April 1998
Document History
April 28, 2003
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods
The methods of carrying out the tests specified in all parts of IEC 60227 are given in this part and in IEC 60332-1, 60811 and 60885. The contents of the corrigendum of April 1998 have been included...
IEC 60227-2:1997/AMD1:2003
March 26, 2003
Amendment 1 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods
This amendment incorporates the text of the corrigendum, issued in April 1998
April 23, 1998
Corrigendum 1 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods
A description is not available for this item.
November 7, 1997
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods
The methods of carrying out the tests specified in all parts of IEC 60227 are given in this part and in IEC 60332-1, 60811 and 60885.
December 1, 1995
Corrigendum 1 - Amendment 2 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods
A description is not available for this item.
November 8, 1995
Amendment 2 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V. Part 2: Test methods
A description is not available for this item.
January 1, 1985
Amendment 1 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V. Part 2: Test methods
A description is not available for this item.
January 1, 1979
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V. Part 2: Test methods
The methods of carrying out the tests specified in all parts of IEC 227 are given in this part and in IEC 332-1, 811 and 885.