IEC - International Electrotechnical Commission - IEC 61249-2-10:2003
Materials for printed boards and other interconnecting structures - Part 2-10: Reinforced base materials clad and unclad - Cyanate ester, brominated epoxide, modified or unmodified, woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 February 2003 |
| Status: | published |
| Page Count: | 45 |
| ICS Code (Printed circuits and boards): | 31.180 |
abstract:
Gives requirements for properties of cyanate ester, brominated epoxide modified or unmodified woven E-glass laminate sheets of defined flammability, copper-clad, in thicknesses of 0,05 mm to 3,2... View More
Document History
IEC 61249-2-10:2003
February 27, 2003
Materials for printed boards and other interconnecting structures - Part 2-10: Reinforced base materials clad and unclad - Cyanate ester, brominated epoxide, modified or unmodified, woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad
Gives requirements for properties of cyanate ester, brominated epoxide modified or unmodified woven E-glass laminate sheets of defined flammability, copper-clad, in thicknesses of 0,05 mm to 3,2 mm....