IEC - International Electrotechnical Commission - IEC 61249-2-8:2003

Materials for printed boards and other interconnecting structures - Part 2-8: Reinforced base materials clad and unclad - Modified brominated epoxide woven fibreglass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 February 2003
Status: published
Page Count: 45
ICS Code (Printed circuits and boards): 31.180
abstract:

Gives requirements for properties of modified brominated epoxide woven E-glass reinforced laminate sheets of defined flammability, copper-clad in thicknesses of 0,05 mm up to 3,2 mm. The... View More

Document History

IEC 61249-2-8:2003
February 27, 2003
Materials for printed boards and other interconnecting structures - Part 2-8: Reinforced base materials clad and unclad - Modified brominated epoxide woven fibreglass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad
Gives requirements for properties of modified brominated epoxide woven E-glass reinforced laminate sheets of defined flammability, copper-clad in thicknesses of 0,05 mm up to 3,2 mm. The flammability...
Advertisement