IEC - International Electrotechnical Commission - IEC 60745-2-21:2002
Hand-held motor-operated electric tools - Safety - Part 2-21: Particular requirements for drain cleaners
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 September 2002 |
| Status: | published |
| Page Count: | 7 |
| ICS Code (Electric tools): | 25.140.20 |
| ICS Code (Sanitary installations): | 91.140.70 |
abstract:
Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding... View More
Document History
August 13, 2008
Hand-held motor-operated electric tools - Safety - Part 2-21: Particular requirements for drain cleaners
Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding...
May 27, 2008
Amendment 1 - Hand-held motor-operated electric tools - Safety - Part 2-21: Particular requirements for drain cleaners
A description is not available for this item.
IEC 60745-2-21:2002
September 30, 2002
Hand-held motor-operated electric tools - Safety - Part 2-21: Particular requirements for drain cleaners
Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding...