IEC - International Electrotechnical Commission - ISO/IEC 14776-331:2002
Information technology - Small computer system interface (SCSI) - Part 331: Stream commands (SSC)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 September 2002 |
| Status: | published |
| Page Count: | 95 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
The SCSI command set is designed to provide efficient peer-to-peer operation of input/output devices (disks, tapes, printers, etc.) by an operating system. The SCSI command set assumes a... View More
Document History
ISO/IEC 14776-331:2002
September 27, 2002
Information technology - Small computer system interface (SCSI) - Part 331: Stream commands (SSC)
The SCSI command set is designed to provide efficient peer-to-peer operation of input/output devices (disks, tapes, printers, etc.) by an operating system. The SCSI command set assumes a...