IEC - International Electrotechnical Commission - IEC 61800-4:2002

Adjustable speed electrical power drive systems - Part 4: General requirements - Rating specifications for a.c. power drive systems above 1 000 V a.c. and not exceeding 35 kV

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 September 2002
Status: replaced
Page Count: 219
ICS Code (Motors): 29.160.30
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
abstract:

Applies to adjustable speed a.c. drive systems that include power conversion, control equipment and a motor. Excluded are traction for railway applications and electrical vehicle drives. Applies... View More

Document History

IEC 61800-4:2002
September 12, 2002
Adjustable speed electrical power drive systems - Part 4: General requirements - Rating specifications for a.c. power drive systems above 1 000 V a.c. and not exceeding 35 kV
Applies to adjustable speed a.c. drive systems that include power conversion, control equipment and a motor. Excluded are traction for railway applications and electrical vehicle drives. Applies to...
Advertisement