IEC - International Electrotechnical Commission - IEC 60748-23-2:2002
Semiconductor devices - Integrated circuits - Part 23-2: Hybrid integrated circuits and film structures - Manufacturing line certification - Internal visual inspection and special tests
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 May 2002 |
| Status: | published |
| Page Count: | 97 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
abstract:
Applies to high quality approval systems for hybrid integrated circuits and film structures.
The purpose of the tests is to perform visual inspections on the internal materials,... View More
Document History
IEC 60748-23-2:2002
May 23, 2002
Semiconductor devices - Integrated circuits - Part 23-2: Hybrid integrated circuits and film structures - Manufacturing line certification - Internal visual inspection and special tests
Applies to high quality approval systems for hybrid integrated circuits and film structures. The purpose of the tests is to perform visual inspections on the internal materials, construction and...