IEC - International Electrotechnical Commission - IEC 61754-2:1996

Fibre optic connector interfaces - Part 2: Type BFOC/2,5 connector family

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 December 1996
Status: published
Page Count: 19
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

Defines the standard interface dimensions for type BFOC/2,5 family of connectors which is a single position plug connector characterized by a 2,5 mm nominal ferrule diameter.

Document History

IEC 61754-2:1996
December 12, 1996
Fibre optic connector interfaces - Part 2: Type BFOC/2,5 connector family
Defines the standard interface dimensions for type BFOC/2,5 family of connectors which is a single position plug connector characterized by a 2,5 mm nominal ferrule diameter.
Advertisement