IEC - International Electrotechnical Commission - IEC 61256:1996

Radiation protection instrumentation - Installed monitors for the detection of radioactive contamination of laundry

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 October 1996
Status: published
Page Count: 57
ICS Code (Radiation protection): 13.280
abstract:

Relates to assemblies that are used to monitor clothing for radioactive contamination. Applies to monitoring that is performed after the clothing has been washed and prior to re-use to determine... View More

Document History

IEC 61256:1996
October 17, 1996
Radiation protection instrumentation - Installed monitors for the detection of radioactive contamination of laundry
Relates to assemblies that are used to monitor clothing for radioactive contamination. Applies to monitoring that is performed after the clothing has been washed and prior to re-use to determine its...
Advertisement